SMSC - Standard Microsystems Corporation Oscillators CCSO-914X3-1000

Description
1GHz SO (SAW) Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
1GHz SO (SAW) Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 744-1291-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1291-ND
Oscillators 744-1291-ND
1GHz SO (SAW) Sine Wave Oscillator 3.3V 4-SMD, No Lead

1GHz SO (SAW) Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1291-ND
Product Name Oscillators
Oscillator Type SO (SAW)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 120 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0196.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1960 MHz
Frequency Stability 50 ppm
View Details