SMSC - Standard Microsystems Corporation Oscillators CCPD-034X-50-311.040

Description
311.04MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
311.04MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CCPD-034X-50-311.040-ND - DigiKey
Thief River Falls, MN, United States
311.04MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

311.04MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number CCPD-034X-50-311.040-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0192.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1920 MHz
Frequency Stability 50 ppm
View Details