SMSC - Standard Microsystems Corporation Oscillators CCHD-950-25-54.000

Description
54MHz XO (Standard) HCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
54MHz XO (Standard) HCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CCHD-950-25-54.000-ND - DigiKey
Thief River Falls, MN, United States
54MHz XO (Standard) HCMOS Oscillator 3.3V 4-SMD, No Lead

54MHz XO (Standard) HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number CCHD-950-25-54.000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillator Crystal - 510BAA10M0000CAGR - Richardson RFPD
Specs
Frequency 10 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers