SMSC - Standard Microsystems Corporation Coaxial Cables (RF) CC-SS402-10

Description
Coaxial Cable 10.0' (3.05m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 10.0' (3.05m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 744-1410-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
744-1410-ND
Coaxial Cables (RF) 744-1410-ND
Coaxial Cable 10.0' (3.05m) 50 Ohms

Coaxial Cable 10.0' (3.05m) 50 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Coaxial Cables and Triaxial Cables
Product Number 744-1410-ND
Product Name Coaxial Cables (RF)
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Conductor Copper, Silver Coated
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Male BNC Breakout to 0.08″ Stacking Pin Plugs - 1013 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 0.3333 ft (1.02 dm)
View Details