8-CHANNEL CAPACITIVE TOUCH SENSO Product overview: CAP1298-1-SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CAP1298-1-SL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1032132-CAP1298-1-SL
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Buttons
Package: Tube
Standard Package: 57
Mounting: SMD (SMT)
Number of Inputs: 8
Interface: I2C, SMBus
Current - Supply: 750µA
Resolution: 8 b
Proximity Detection: Yes
Voltage - Supply: 3V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: CAP1298
8-CHANNEL CAPACITIVE TOUCH SENSO
Capacitive Touch Buttons 14-SOIC
8-CHANNEL CAPACITIVE TOUCH SENSO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-CAP1298-1-SL | 1032132-CAP1298-1-SL | CAP1298-1-SL | CAP1298-1-SL | CAP1298-1-SL |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch | Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch |
| Device Type | Transceiver | Sensor Interface | Buttons | Sensor Interface | |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |