Microchip Technology, Inc. Sensor, Capacitive Touch CAP1298-1-A4-TR

Description
Capacitive Touch Buttons 16-QFN (3x3)
Request a Quote Datasheet
Description
Capacitive Touch Buttons 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Capacitive Touch - CAP1298-1-A4-TRTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1298-1-A4-TRTR-ND
Sensor, Capacitive Touch CAP1298-1-A4-TRTR-ND
Capacitive Touch Buttons 16-QFN (3x3)

Capacitive Touch Buttons 16-QFN (3x3)

Buy Now Datasheet
Sensor, Capacitive Touch - CAP1298-1-A4-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1298-1-A4-TRCT-ND
Sensor, Capacitive Touch CAP1298-1-A4-TRCT-ND
Capacitive Touch Buttons 16-QFN (3x3)

Capacitive Touch Buttons 16-QFN (3x3)

Buy Now Datasheet
Sensor, Capacitive Touch - CAP1298-1-A4-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1298-1-A4-TRDKR-ND
Sensor, Capacitive Touch CAP1298-1-A4-TRDKR-ND
Capacitive Touch Buttons 16-QFN (3x3)

Capacitive Touch Buttons 16-QFN (3x3)

Buy Now Datasheet
Capacitive Touch Sensor, I2C, Smbus, 3 V, 5.5 V, Qfn, 16, -40 C Rohs Compliant Microchip - 20X5760 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, I2C, Smbus, 3 V, 5.5 V, Qfn, 16, -40 C Rohs Compliant Microchip
20X5760
Capacitive Touch Sensor, I2C, Smbus, 3 V, 5.5 V, Qfn, 16, -40 C Rohs Compliant Microchip 20X5760
Capacitive Touch Sensor, I2C, SMBus, 3 V, 5.5 V, QFN, 16, -40 C RoHS Compliant: Yes

Capacitive Touch Sensor, I2C, SMBus, 3 V, 5.5 V, QFN, 16, -40 C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitive Touch Sensor, 8 Channel, Qfn-16, Full Reel; Ic Interface Type Microchip - 08X6202 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, 8 Channel, Qfn-16, Full Reel; Ic Interface Type Microchip
08X6202
Capacitive Touch Sensor, 8 Channel, Qfn-16, Full Reel; Ic Interface Type Microchip 08X6202
CAPACITIVE TOUCH SENSOR, 8 CHANNEL, QFN-16, FULL REEL; IC Interface Type:I2C, SMBus; Resolution (Bits):999bit; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, 8 CHANNEL, QFN-16, FULL REEL; IC Interface Type:I2C, SMBus; Resolution (Bits):999bit; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number CAP1298-1-A4-TRTR-ND 20X5760 08X6202
Product Name Sensor, Capacitive Touch Capacitive Touch Sensor, I2C, Smbus, 3 V, 5.5 V, Qfn, 16, -40 C Rohs Compliant Microchip Capacitive Touch Sensor, 8 Channel, Qfn-16, Full Reel; Ic Interface Type Microchip
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - CYTMA545-48LQI36AB - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details
MULTI-TOUCH CONTROLLER USB CABLE - ZE258-234G-10USB - NKK Switches
Specs
Type Resistive
Interface USB
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details