Manufacturer: Microchip Technology
Win Source Part Number: 1319568-CAP1208-1-SL
Category: Integrated Circuits (ICs)>Interface>Sens
Packaging: Tube
Type: Buttons
Standard Package: 57
Mounting: Surface Mount
Number of Inputs: 8
Interface: I2C, SMBus
Current - Supply: 750µA
Resolution: 8 b
Proximity Detection: No
Voltage - Supply: 3V ~ 5.5V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: CAP1208
RoHS Status: ROHS3 Compliant
8-CHANNEL CAPACITIVE TOUCH SENSO Product overview: CAP1208-1-SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CAP1208-1-SL can be used for catalog matching and distributor lookup.
Capacitive Touch Buttons 14-SOIC
8-CHANNEL CAPACITIVE TOUCH SENSO
8-CHANNEL CAPACITIVE TOUCH SENSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1319568-CAP1208-1-SL | 752-CAP1208-1-SL | CAP1208-1-SL | CAP1208-1-SL | CAP1208-1-SL |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Interface Transceiver IC | Sensor, Capacitive Touch | Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch |
| Device Type | Sensor Interface | Transceiver | Buttons | Sensor Interface | |
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOIC; 14-SOIC (0.154", 3.90mm Width) | Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC |