BLUETOOTH STEREO AUDIO MODULE, SOC, V5.0 ROHS COMPLIANT: YES
BLUETOOTH STEREO AUDIO MODULE, SOC, V5.0; Bluetooth Version:Bluetooth 5.0 + EDR; Supply Voltage Min:3.2V; Supply Voltage Max:4.2V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:Class 1, Class 2; Receive Sensitivity:-90dBm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 82AH6648 |
| Product Name | Bluetooth Stereo Audio Module, Soc, V5.0 Rohs Compliant Microchip |