BLUETOOTH MODULE, V4.2, 32KBPS; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:3.3V; Supply Voltage Max:4.2V; Signal Range Max:-; Data Rate:32Kbps; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes
MODULE BLUETOOTH 5 DUAL-MODE WITH SHIELD & ANTENNA MODULE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 30AC9446 |
| Product Name | Bluetooth Module, V4.2, 32Kbps; Bluetooth Version Microchip |