Microchip Technology, Inc. END - OF - LIFE - BM78SPPS5MC2-0002AA BM78SPPS5MC2-0002AA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1153908-BM78SPPS5MC2 -0002AA Packaging: Tray Operating Temperature Range: -20°C ~ 70°C Package: Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 3.3V Protocol: Bluetooth v4.2 Memory Size: 4MB Flash, 320kB ROM, 28kB SRAM Antenna Type: Integrated, Chip Power - Output: 10dBm Sensitivity: -92dBm Current - Receiving: 37mA RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 43mA Family Name: BM78SPPS5MC2-0002AA Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Alternative Parts (Cross-Reference): ENW89837A5KF; SPBT3.0DP2; Introduction Date: January 06, 2016 ECCN: 5A992.c Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1153908-BM78SPPS5MC2 -0002AA Packaging: Tray Operating Temperature Range: -20°C ~ 70°C Package: Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 3.3V Protocol: Bluetooth v4.2 Memory Size: 4MB Flash, 320kB ROM, 28kB SRAM Antenna Type: Integrated, Chip Power - Output: 10dBm Sensitivity: -92dBm Current - Receiving: 37mA RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 43mA Family Name: BM78SPPS5MC2-0002AA Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Alternative Parts (Cross-Reference): ENW89837A5KF; SPBT3.0DP2; Introduction Date: January 06, 2016 ECCN: 5A992.c Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BM78SPPS5MC2-0002AA - 1153908-BM78SPPS5MC2-0002AA - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BM78SPPS5MC2-0002AA
1153908-BM78SPPS5MC2-0002AA
END - OF - LIFE - BM78SPPS5MC2-0002AA 1153908-BM78SPPS5MC2-0002AA
Manufacturer: Microchip Technology Win Source Part Number: 1153908-BM78SPPS5MC2 -0002AA Packaging: Tray Operating Temperature Range: -20°C ~ 70°C Package: Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 3.3V Protocol: Bluetooth v4.2 Memory Size: 4MB Flash, 320kB ROM, 28kB SRAM Antenna Type: Integrated, Chip Power - Output: 10dBm Sensitivity: -92dBm Current - Receiving: 37mA RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 43mA Family Name: BM78SPPS5MC2-0002AA Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Alternative Parts (Cross-Reference): ENW89837A5KF; SPBT3.0DP2; Introduction Date: January 06, 2016 ECCN: 5A992.c Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1153908-BM78SPPS5MC2-0002AA
Packaging: Tray
Operating Temperature Range: -20°C ~ 70°C
Package: Module
Mounting: SMD
Frequency: 2.4GHz
Operating Supply Voltage: 3.3V
Protocol: Bluetooth v4.2
Memory Size: 4MB Flash, 320kB ROM, 28kB SRAM
Antenna Type: Integrated, Chip
Power - Output: 10dBm
Sensitivity: -92dBm
Current - Receiving: 37mA
RF Family/Standard: Bluetooth
Serial Interfaces: UART
Current - Transmitting: 43mA
Family Name: BM78SPPS5MC2-0002AA
Categories: RF/IF and RFID
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): ENW89837A5KF; SPBT3.0DP2;
Introduction Date: January 06, 2016
ECCN: 5A992.c
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1153908-BM78SPPS5MC2-0002AA
Product Name END - OF - LIFE - BM78SPPS5MC2-0002AA
Interface UART
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details