BLUETOOTH MODULE, BLE 5.0, 2.402-2.48GHZ; Bluetooth Version:Bluetooth LE 5.0; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:8.6Kbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Product Range:- RoHS Compliant: Yes
BLUETOOTH MODULE, BLE 5.0, 2.402-2.48GHZ ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 17AJ3752 |
| Product Name | Bluetooth Module, Ble 5.0, 2.402-2.48Ghz; Bluetooth Version Microchip |