BLUETOOTH MODULE, V4.2, 2.402-2.48GHZ; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating Temperature Min:-40°CRoHS Compliant: Yes
BLUETOOTH MODULE, V4.2, 2.402-2.48GHZ; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 61AC9963 |
| Product Name | Bluetooth Module, V4.2, 2.402-2.48Ghz; Bluetooth Version Microchip |