Advantech 5G NR FR1 module, M.2 3052 B-Key form factor, USB interface AIW-356DQ-C01

Description
5G NR FR1 module, M.2 3052 B-Key form factor, USB interface Main Chipset Qualcomm SDX62 Max DL peak rate 3.2 Gbps NR Sub6 EN-DC, Max UL peak rate of 900Mbps UL Max support 2 MIMO, DL Max support 4 MIMO M.2 3052 form factor, USB interface Operating temperature: Normal operating temperature: -30 ~ 75 °C (-22 ~ 167 °F) AIW-356 DQ-N01: 5G NR FR1 module, USB communication interface, with GNSS, for US AIW-356 DQ-E01: 5G NR FR1 module, USB communication interface, with GNSS, for EU, for Australia AIW-356 DQ-JK1: 5G NR FR1 module, USB communication interface, with GNSS, for Japan, for South Korea AIW-356 DQ-C01: 5G NR FR1 module, USB communication interface, with GNSS, for China
Request a Quote Datasheet
Description
5G NR FR1 module, M.2 3052 B-Key form factor, USB interface Main Chipset Qualcomm SDX62 Max DL peak rate 3.2 Gbps NR Sub6 EN-DC, Max UL peak rate of 900Mbps UL Max support 2 MIMO, DL Max support 4 MIMO M.2 3052 form factor, USB interface Operating temperature: Normal operating temperature: -30 ~ 75 °C (-22 ~ 167 °F) AIW-356 DQ-N01: 5G NR FR1 module, USB communication interface, with GNSS, for US AIW-356 DQ-E01: 5G NR FR1 module, USB communication interface, with GNSS, for EU, for Australia AIW-356 DQ-JK1: 5G NR FR1 module, USB communication interface, with GNSS, for Japan, for South Korea AIW-356 DQ-C01: 5G NR FR1 module, USB communication interface, with GNSS, for China
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5G NR FR1 module, M.2 3052 B-Key form factor, USB interface - AIW-356DQ-C01 - Advantech
Cincinnati, OH, United States
5G NR FR1 module, M.2 3052 B-Key form factor, USB interface
AIW-356DQ-C01
5G NR FR1 module, M.2 3052 B-Key form factor, USB interface AIW-356DQ-C01
5G NR FR1 module, M.2 3052 B-Key form factor, USB interface Main Chipset Qualcomm SDX62 Max DL peak rate 3.2 Gbps NR Sub6 EN-DC, Max UL peak rate of 900Mbps UL Max support 2 MIMO, DL Max support 4 MIMO M.2 3052 form factor, USB interface Operating temperature: Normal operating temperature: -30 ~ 75 °C (-22 ~ 167 °F) AIW-356 DQ-N01: 5G NR FR1 module, USB communication interface, with GNSS, for US AIW-356 DQ-E01: 5G NR FR1 module, USB communication interface, with GNSS, for EU, for Australia AIW-356 DQ-JK1: 5G NR FR1 module, USB communication interface, with GNSS, for Japan, for South Korea AIW-356 DQ-C01: 5G NR FR1 module, USB communication interface, with GNSS, for China

5G NR FR1 module, M.2 3052 B-Key form factor, USB interface

  • Main Chipset Qualcomm SDX62
  • Max DL peak rate 3.2 Gbps NR Sub6 EN-DC, Max UL peak rate of 900Mbps
  • UL Max support 2 MIMO, DL Max support 4 MIMO
  • M.2 3052 form factor, USB interface
  • Operating temperature: Normal operating temperature: -30 ~ 75 °C (-22 ~ 167 °F)
  • AIW-356 DQ-N01: 5G NR FR1 module, USB communication interface, with GNSS, for US
  • AIW-356 DQ-E01: 5G NR FR1 module, USB communication interface, with GNSS, for EU, for Australia
  • AIW-356 DQ-JK1: 5G NR FR1 module, USB communication interface, with GNSS, for Japan, for South Korea
  • AIW-356 DQ-C01: 5G NR FR1 module, USB communication interface, with GNSS, for China
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Wireless Network Components
Product Number AIW-356DQ-C01
Product Name 5G NR FR1 module, M.2 3052 B-Key form factor, USB interface
Unlock Full Specs
to access all available technical data

Similar Products