BLUETOOTH STEREO AUDIO MODULE, BLE V5.0; Bluetooth Version:Bluetooth LE 5.0; Supply Voltage Min:3.2V; Supply Voltage Max:4.2V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 08AJ3777 |
| Product Name | Bluetooth Stereo Audio Module, Ble V5.0; Bluetooth Version Microchip |