Microchip Technology, Inc. 1.8V WLCSP Interface Transceiver IC B3327C

Description
IC TXRX USB 1.8V ULPI 25-WLCSP Product overview: B3327C from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, WLCSP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, WLCSP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B3327C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX USB 1.8V ULPI 25-WLCSP Product overview: B3327C from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, WLCSP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, WLCSP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B3327C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V WLCSP Interface Transceiver IC - 710-B3327C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V WLCSP Interface Transceiver IC
710-B3327C
1.8V WLCSP Interface Transceiver IC 710-B3327C
IC TXRX USB 1.8V ULPI 25-WLCSP Product overview: B3327C from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, WLCSP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, WLCSP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B3327C can be used for catalog matching and distributor lookup.

IC TXRX USB 1.8V ULPI 25-WLCSP Product overview: B3327C from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, WLCSP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, WLCSP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B3327C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - B3327C - 048835-B3327C - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - B3327C
048835-B3327C
Interface - Interface - Drivers, Receivers, Transceivers - B3327C 048835-B3327C
Manufacturer: Microchip Technology Win Source Part Number: 048835-B3327C Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Duplex: Half Receiver Hysteresis: 150mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 25-WLCSP (1.99x1.99) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 048835-B3327C
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Duplex: Half
Receiver Hysteresis: 150mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 25-WLCSP (1.99x1.99)
Supply Voltage - Operating: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-B3327C 048835-B3327C
Product Name 1.8V WLCSP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - B3327C
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 710-CY7B952-SXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Reel package
View Details
Octal buffer/line driver; 3-state - 74AHCT541ABQX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 54LS181FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 722-SI2415-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers