Microchip Technology, Inc. Interface Transceiver IC B10011S-MFPG3

Description
IC TRANSCEIVER 1/1 16SO Product overview: B10011S-MFPG3 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B10011S-MFPG3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER 1/1 16SO Product overview: B10011S-MFPG3 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B10011S-MFPG3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-B10011S-MFPG3
Interface Transceiver IC 710-B10011S-MFPG3
IC TRANSCEIVER 1/1 16SO Product overview: B10011S-MFPG3 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B10011S-MFPG3 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 16SO Product overview: B10011S-MFPG3 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B10011S-MFPG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - B10011S-MFPG3 - 769407-B10011S-MFPG3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - B10011S-MFPG3
769407-B10011S-MFPG3
Interface - Interface - Drivers, Receivers, Transceivers - B10011S-MFPG3 769407-B10011S-MFPG3
Manufacturer: Microchip Technology Win Source Part Number: 769407-B10011S-MFPG3 Series: B100 Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 105°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: CAN Number of Drivers/Receivers: 1/1 Data Rate: 250kbps Part Status: Obsolete(EOL) Family Name: B10011S Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): ADM3052BRWZ; ADM3052BRWZ-REEL7; B10011S-MFPG3Y; Introduction Date: May 02, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769407-B10011S-MFPG3
Series: B100
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 105°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: CAN
Number of Drivers/Receivers: 1/1
Data Rate: 250kbps
Part Status: Obsolete(EOL)
Family Name: B10011S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): ADM3052BRWZ; ADM3052BRWZ-REEL7; B10011S-MFPG3Y;
Introduction Date: May 02, 1997
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - B10011S-MFPG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
B10011S-MFPG3
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers B10011S-MFPG3
IC TRANSCEIVER 1/1 16SO

IC TRANSCEIVER 1/1 16SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-B10011S-MFPG3 769407-B10011S-MFPG3 B10011S-MFPG3
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - B10011S-MFPG3 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75 V ~ 5.25 V Other
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - CDM10V3XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-8776701RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Telecom - SI32392-B-GM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Supply Voltage Other; 3.15V ~ 3.45V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers