The AX500-FG484I is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., featuring a capacity of 500,000 equivalent system gates. It supports system performance exceeding 350 MHz and internal performance over 500 MHz, making it suitable for high-speed applications. The device includes up to 684 I/Os and 10,752 dedicated flip-flops, along with 295 kbits of embedded SRAM/FIFO.
Manufactured using a 0.15 Oºm CMOS antifuse process technology, the AX500-FG484I offers a low power core voltage of 1.5 V and is designed for 100% resource utilization with 100% pin locking. It supports a variety of I/O standards, including single-ended and differential types, and features programmable slew rates and drive strengths. The FPGA also includes embedded memory with variable-aspect RAM blocks and a phase-locked loop for frequency synthesis capabilities up to 1 GHz.
The device is available in a footprint-compatible
Axcelerator Field Programmable Gate Array (FPGA) IC 317 73728 484-BGA
IC FPGA 317 I/O 484FBGA
Axcelerator Field Programmable Gate Array (FPGA) IC 317 73728 484-BGA
IC FPGA 317 I/O 484FBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AX500-FG484I-ND | AX500-FG484I | AX500-FG484I | AX500-FG484I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; 484-BGA | ||
| Pins | 484 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| System Gates | 500000 | 500000 |