IC FPGA 115 I/O 208CQFP Product overview: AX500-1CQ208M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX500-1CQ208M can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 912320-AX500-1CQ208M
Series: Axcelerator
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 115 73728 208-BFCQFP with Tie Bar
Package: 208-BFCQFP with Tie Bar
Package: Tray
Mounting: Surface Mount
Number of I/O: 115
Family Name: AX500
Categories: Integrated Circuits (ICs)
Case / Package: 208-CQFP (75x75)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Axcelerator Field Programmable Gate Array (FPGA) IC 115 73728 208-BFCQFP with Tie Bar
IC FPGA 115 I/O 208CQFP
IC FPGA 115 I/O 208CQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AX500-1CQ208M | 912320-AX500-1CQ208M | AX500-1CQ208M | AX500-1CQ208M | AX500-1CQ208M |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX500-1CQ208M | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 500000 | 500000 | 500000 | ||
| Registers | 5376 | ||||
| Package Type | Other; Tray | QFP; Other; 208-CQFP (75x75) | QFP; Other; 208-BFCQFP with Tie Bar | ||
| Pins | 208 | ||||
| Internal Frequency | 763 MHz |