AVR - Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 28-VQFN (4x4)
8Bit MCU, 64KB, RWW, 6KB RAM, 28p VQFN,
8Bit MCU, 64KB, RWW, 6KB RAM, 28p VQFN,
8Bit MCU, 64KB, RWW, 6KB RAM, 28p VQFN,
AVR - Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 28-VQFN (4x4)
IC MCU 8BIT 64KB FLASH 28VQFN
64KB, RWW, 6KB RAM, 28P VQFN, 85
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-AVR64EA28-I/STX-ND | 2730350P | AVR64EA28-I/STX | AVR64EA28-I/STX | AVR64EA28-I/STX |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 32x12b; D/A 1x10b | ||||
| RAM | 6 KB | 6 KB | 6 KB | ||
| ROM | 64 KB | 64 KB |