8Bit MCU, 64KB, 8KB RAM, 32p, 24MHz, MVI
8Bit MCU, 64KB, 8KB RAM, 32p, 24MHz, MVI
8Bit MCU, 64KB, 8KB RAM, 32p, 24MHz, MVI
IC MCU 8BIT 64KB FLASH 32VQFN
AVR AVR® DD Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
IC MCU 8BIT 64KB FLASH 32VQFN
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2730343 | 150-AVR64DD32-I/RXB-ND | AVR64DD32-I/RXB | AVR64DD32-I/RXB |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| ROM | 64 KB | 64 KB | ||
| Package Type | Other; VQFN | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |
| Pin Count | 32 | 32 | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz |