AVR AVR® DA Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-VQFN (6x6)
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-VQFN (6x6)
IC MCU 8BIT 64KB FLASH 48VQFN
IC MCU 8BIT 64KB FLASH 48VQFN
IC MCU 8BIT 64KB FLASH 48VQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-AVR64DA48T-E/6LXTR-ND | AVR64DA48T-E/6LX | AVR64DA48T-E/6LX | AVR64DA48T-E/6LX | AVR64DA48T-E/6LX |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 18x12b; D/A 1x10b | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB |