Microchip Technology, Inc. Microcontrollers AVR128DA64T-E/PT

Description
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-AVR128DA64T-E/PTCT-ND - DigiKey
Thief River Falls, MN, United States
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 150-AVR128DA64T-E/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 150-AVR128DA64T-E/PTTR-ND - DigiKey
Thief River Falls, MN, United States
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: AVR® DA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Core Processor: AVR Core Size: 8-Bit Speed: 24MHz Connectivity: I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: AVR® DA
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Core Processor: AVR
Core Size: 8-Bit
Speed: 24MHz
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-AVR128DA64T-E/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-AVR128DA64T-E/PT
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: AVR128DA64T-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR128DA64T-E/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64TQFP Product overview: AVR128DA64T-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR128DA64T-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AVR128DA64T-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AVR128DA64T-E/PT
Microcontrollers AVR128DA64T-E/PT
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AVR128DA64T-E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AVR128DA64T-E/PT
Embedded - Microcontrollers AVR128DA64T-E/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AVR128DA64T-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AVR128DA64T-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers AVR128DA64T-E/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site
Microcontrollers - AVR128DA64T-E/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AVR128DA64T-E/PT
Microcontrollers AVR128DA64T-E/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-AVR128DA64T-E/PTCT-ND 685-AVR128DA64T-E/PT AVR128DA64T-E/PT AVR128DA64T-E/PT AVR128DA64T-E/PT AVR128DA64T-E/PT
Product Name Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 22x12b; D/A 1x10b
RAM 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers