Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers AVR128DA48T-I/PT

Description
Win Source Part Number: 1349649-AVR128DA48T- I/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: AVR® DA Core Processor: AVR Speed: 24MHz Package: Tape & Reel Standard Package: 1,600 Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 16K x 8 Data Converters: A/D 18x12b; D/A 1x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AVR128DA48
Request a Quote Datasheet
Description
Win Source Part Number: 1349649-AVR128DA48T- I/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: AVR® DA Core Processor: AVR Speed: 24MHz Package: Tape & Reel Standard Package: 1,600 Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 16K x 8 Data Converters: A/D 18x12b; D/A 1x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AVR128DA48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1349649-AVR128DA48T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1349649-AVR128DA48T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1349649-AVR128DA48T-I/PT
Win Source Part Number: 1349649-AVR128DA48T- I/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: AVR® DA Core Processor: AVR Speed: 24MHz Package: Tape & Reel Standard Package: 1,600 Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 16K x 8 Data Converters: A/D 18x12b; D/A 1x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AVR128DA48

Win Source Part Number: 1349649-AVR128DA48T-I/PT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: AVR® DA
Core Processor: AVR
Speed: 24MHz
Package: Tape & Reel
Standard Package: 1,600
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 16K x 8
Data Converters: A/D 18x12b; D/A 1x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AVR128DA48

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-AVR128DA48T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-AVR128DA48T-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-AVR128DA48T-I/PT
IC MCU 8BIT 128KB FLASH 48TQFP Product overview: AVR128DA48T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR128DA48T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 48TQFP Product overview: AVR128DA48T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR128DA48T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 150-AVR128DA48T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - 150-AVR128DA48T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - 150-AVR128DA48T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - AVR128DA48T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AVR128DA48T-I/PT
Embedded - Microcontrollers AVR128DA48T-I/PT
IC MCU 8BIT 128KB FLASH 48TQFP

IC MCU 8BIT 128KB FLASH 48TQFP

Supplier's Site Datasheet
Microcontrollers - AVR128DA48T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AVR128DA48T-I/PT
Microcontrollers AVR128DA48T-I/PT
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AVR128DA48T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AVR128DA48T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers AVR128DA48T-I/PT
IC MCU 8BIT 128KB FLASH 48TQFP

IC MCU 8BIT 128KB FLASH 48TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1349649-AVR128DA48T-I/PT 685-AVR128DA48T-I/PT 150-AVR128DA48T-I/PTCT-ND AVR128DA48T-I/PT AVR128DA48T-I/PT AVR128DA48T-I/PT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 128 KB 16 KB 16 KB 16 KB 16 KB
ROM 512 KB 0.5120 KB 128 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
4 suppliers