Microchip Technology, Inc. Microcontrollers ATXMEGA64D4-AU

Description
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA64D4-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64D4-AU-ND
Microcontrollers ATXMEGA64D4-AU-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-ATXMEGA64D4-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-ATXMEGA64D4-AU
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-ATXMEGA64D4-AU
IC MCU 8/16BIT 64KB FLASH 44TQFP Product overview: ATXMEGA64D4-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64D4-AU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 64KB FLASH 44TQFP Product overview: ATXMEGA64D4-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64D4-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA64D4-AU - 1149727-ATXMEGA64D4-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA64D4-AU
1149727-ATXMEGA64D4-AU
Embedded - Embedded - Microcontrollers - ATXMEGA64D4-AU 1149727-ATXMEGA64D4-AU
Manufacturer: Atmel Win Source Part Number: 1149727-ATXMEGA64D4- AU Family Name: ATxmega64D4 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): ATxmega64D4-AUR; ATxmega64D4-ANR; ATxmega64D4-AN; Introduction Date: December 03, 2009 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149727-ATXMEGA64D4-AU
Family Name: ATxmega64D4
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ATxmega64D4-AUR; ATxmega64D4-ANR; ATxmega64D4-AN;
Introduction Date: December 03, 2009
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA64D4-AU
8-bit Microcontrollers - MCU ATXMEGA64D4-AU
8-bit Microcontrollers - MCU 64KB FL, 2KB EE,4KB SRAM 1.6-3.6V

8-bit Microcontrollers - MCU 64KB FL, 2KB EE,4KB SRAM 1.6-3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA64D4-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA64D4-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA64D4-AU
IC MCU 8/16BIT 64KB FLASH 44TQFP

IC MCU 8/16BIT 64KB FLASH 44TQFP

Supplier's Site
Microcontrollers - ATXMEGA64D4-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA64D4-AU
Microcontrollers ATXMEGA64D4-AU
IC MCU 8/16BIT 64KB FLASH 44TQFP

IC MCU 8/16BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATXMEGA64D4-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA64D4-AU
Embedded - Microcontrollers ATXMEGA64D4-AU
IC MCU 8/16BIT 64KB FLASH 44TQFP

IC MCU 8/16BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA64D4-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64D4-AU
Microcontrollers ATXMEGA64D4-AU
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA64D4-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64D4-AU
Microcontrollers ATXMEGA64D4-AU
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA64D4-AU-ND 685-ATXMEGA64D4-AU 1149727-ATXMEGA64D4-AU ATXMEGA64D4-AU ATXMEGA64D4-AU ATXMEGA64D4-AU ATXMEGA64D4-AU ATXMEGA64D4-AU
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATXMEGA64D4-AU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b
RAM 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7392AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers