Microchip Technology, Inc. 16-bit 16BIT 64KB Embedded Microcontroller MCU ATXMEGA64D3-MH

Description
IC MCU 8/16BIT 64KB FLASH 64QFN Product overview: ATXMEGA64D3-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64D3-MH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 64KB FLASH 64QFN Product overview: ATXMEGA64D3-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64D3-MH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-ATXMEGA64D3-MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-ATXMEGA64D3-MH
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-ATXMEGA64D3-MH
IC MCU 8/16BIT 64KB FLASH 64QFN Product overview: ATXMEGA64D3-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64D3-MH can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 64KB FLASH 64QFN Product overview: ATXMEGA64D3-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64D3-MH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1331739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331739
Microcontrollers 1331739
MCU 8-bit/16-bit XMEGA AVR 64KB Flash

MCU 8-bit/16-bit XMEGA AVR 64KB Flash

Supplier's Site
Microcontrollers - 1331739P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331739P
Microcontrollers 1331739P
MCU 8-bit/16-bit XMEGA AVR 64KB Flash

MCU 8-bit/16-bit XMEGA AVR 64KB Flash

Supplier's Site
Embedded - Embedded - Microcontrollers - ATXMEGA64D3-MH - 010507-ATXMEGA64D3-MH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA64D3-MH
010507-ATXMEGA64D3-MH
Embedded - Embedded - Microcontrollers - ATXMEGA64D3-MH 010507-ATXMEGA64D3-MH
Manufacturer: Microchip Technology Win Source Part Number: 010507-ATXMEGA64D3-M H Packaging: Tray Core Processor: AVR Number of I/O: 50 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010507-ATXMEGA64D3-MH
Packaging: Tray
Core Processor: AVR
Number of I/O: 50
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ATXMEGA64D3-MH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64D3-MH-ND
Microcontrollers ATXMEGA64D3-MH-ND
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA64D3-MH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA64D3-MH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA64D3-MH
IC MCU 8/16BIT 64KB FLASH 64QFN

IC MCU 8/16BIT 64KB FLASH 64QFN

Supplier's Site
Embedded - Microcontrollers - ATXMEGA64D3-MH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA64D3-MH
Embedded - Microcontrollers ATXMEGA64D3-MH
IC MCU 8/16BIT 64KB FLASH 64QFN

IC MCU 8/16BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - ATXMEGA64D3-MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64D3-MH
Microcontrollers ATXMEGA64D3-MH
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATXMEGA64D3-MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64D3-MH
Microcontrollers ATXMEGA64D3-MH
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-64; Product Range Microchip - 68T3968 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-64; Product Range Microchip
68T3968
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-64; Product Range Microchip 68T3968
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, VQFN-64; Product Range:XMEGA Microcontrollers; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:VQFN; No. of I/O s:50I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, VQFN-64; Product Range:XMEGA Microcontrollers; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:VQFN; No. of I/O s:50I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA64D3-MH 1331739 1331739P 010507-ATXMEGA64D3-MH ATXMEGA64D3-MH-ND ATXMEGA64D3-MH ATXMEGA64D3-MH ATXMEGA64D3-MH 68T3968
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA64D3-MH Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-64; Product Range Microchip
Data Bus 16 Bit 8 Bit; 16 Bit; 8 bit, 16bit 16 Bit; 16bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.6 to 3.6 volts 1.6 to 3.6 volts 1.6 to 3.6 volts 3.6 to 1.6 volts
Serial Interface SPI/TWI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers