Microchip Technology, Inc. 16-bit 16BIT 64KB Embedded Microcontroller MCU ATXMEGA64C3-AUR

Description
IC MCU 8/16BIT 64KB FLASH 64TQFP Product overview: ATXMEGA64C3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64C3-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 64KB FLASH 64TQFP Product overview: ATXMEGA64C3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64C3-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-ATXMEGA64C3-AUR
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-ATXMEGA64C3-AUR
IC MCU 8/16BIT 64KB FLASH 64TQFP Product overview: ATXMEGA64C3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64C3-AUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 64KB FLASH 64TQFP Product overview: ATXMEGA64C3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64C3-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA64C3-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64C3-AURTR-ND
Microcontrollers ATXMEGA64C3-AURTR-ND
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA64C3-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64C3-AURDKR-ND
Microcontrollers ATXMEGA64C3-AURDKR-ND
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA64C3-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64C3-AURCT-ND
Microcontrollers ATXMEGA64C3-AURCT-ND
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA64C3-AUR - 862632-ATXMEGA64C3-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA64C3-AUR
862632-ATXMEGA64C3-AUR
Embedded - Embedded - Microcontrollers - ATXMEGA64C3-AUR 862632-ATXMEGA64C3-AUR
Manufacturer: Microchip Technology Win Source Part Number: 862632-ATXMEGA64C3-A UR Series: AVR® XMEGA® C3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-TQFP (14x14) Core Processor: AVR Speed: 32MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATxmega64 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATXMEGA64C3-AUR TR-ND, 1611-ATXMEGA64C3-AUR DKRINACTIVE, ATXMEGA64C3AUR, 1611-ATXMEGA64C3-AUR CT, ATXMEGA64C3-AURCT, ATXMEGA64C3-AURTR, 1611-ATXMEGA64C3-AUR TR, 1611-ATXMEGA64C3-AUR DKR-ND, ATXMEGA64C3-AURDKR, 1611-ATXMEGA64C3-AUR DKR, 1611-ATXMEGA64C3-AUR TRINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 862632-ATXMEGA64C3-AUR
Series: AVR® XMEGA® C3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)
Core Processor: AVR
Speed: 32MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Family Name: ATxmega64
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATXMEGA64C3-AURTR-ND, 1611-ATXMEGA64C3-AURDKRINACTIVE, ATXMEGA64C3AUR, 1611-ATXMEGA64C3-AURCT, ATXMEGA64C3-AURCT, ATXMEGA64C3-AURTR, 1611-ATXMEGA64C3-AURTR, 1611-ATXMEGA64C3-AURDKR-ND, ATXMEGA64C3-AURDKR, 1611-ATXMEGA64C3-AURDKR, 1611-ATXMEGA64C3-AURTRINACTIVE

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA64C3-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA64C3-AUR
Embedded - Microcontrollers ATXMEGA64C3-AUR
IC MCU 8/16BIT 64KB FLASH 64TQFP

IC MCU 8/16BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA64C3-AUR
8-bit Microcontrollers - MCU ATXMEGA64C3-AUR
8-bit Microcontrollers - MCU AVR 64KBFLASH 64TQFP GREEN, 1.6-3.6V T&R

8-bit Microcontrollers - MCU AVR 64KBFLASH 64TQFP GREEN, 1.6-3.6V T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA64C3-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA64C3-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA64C3-AUR
IC MCU 8/16BIT 64KB FLASH 64TQFP

IC MCU 8/16BIT 64KB FLASH 64TQFP

Supplier's Site
Microcontrollers - ATXMEGA64C3-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA64C3-AUR
Microcontrollers ATXMEGA64C3-AUR
IC MCU 8/16BIT 64KB FLASH 64TQFP

IC MCU 8/16BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA64C3-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64C3-AUR
Microcontrollers ATXMEGA64C3-AUR
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA64C3-AUR ATXMEGA64C3-AURTR-ND 862632-ATXMEGA64C3-AUR ATXMEGA64C3-AUR ATXMEGA64C3-AUR ATXMEGA64C3-AUR ATXMEGA64C3-AUR ATXMEGA64C3-AUR
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA64C3-AUR Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB
ROM 2 KB 64 KB 2 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details