The ATXMEGA64B3-AUR is an 8/16-bit microcontroller from the Atmel XMEGA B3 series, designed for high-performance and low-power applications. It features 64KB of in-system self-programmable flash memory, 4KB of boot section, 2KB of EEPROM, and 4KB of internal SRAM. The operating voltage ranges from 1.6V to 3.6V, with a maximum operating frequency of 32MHz. This microcontroller includes a variety of peripheral features such as a two-channel DMA controller, multiple timer/counters with advanced waveform extensions, a USB 2.0 device interface, and a comprehensive set of communication interfaces including USART, I2C, and SPI. It also supports an eight-channel, 12-bit ADC and includes two analog comparators. The ATXMEGA64B3-AUR is suitable for a wide range of applications including industrial control, factory automation, and low-power battery applications. It operates within a temperature range of -40°C to 85°C and is available in a 64-lead TQFP package.
AVR AVR® XMEGA® B3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)
AVR AVR® XMEGA® B3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)
AVR AVR® XMEGA® B3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)
AVR AVR® XMEGA® B3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-TQFP (14x14)
IC MCU 8/16BIT 64KB FLASH 64TQFP
8-bit Microcontrollers - MCU 64TQFP,IND TEMP,GRN 1.6-3.6V,32MHz,T&R
IC MCU 8/16BIT 64KB FLASH 64TQFP
IC MCU 8/16BIT 64KB FLASH 64TQFP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA64B3-AURDKR-ND | ATXMEGA64B3-AUR | ATXMEGA64B3-AUR | ATXMEGA64B3-AUR | ATXMEGA64B3-AUR | ATXMEGA64B3-AUR |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x12b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |