Microchip Technology, Inc. Microcontrollers ATXMEGA64B1-CUR

Description
AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA64B1-CURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64B1-CURTR-ND
Microcontrollers ATXMEGA64B1-CURTR-ND
AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)

AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-ATXMEGA64B1-CUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-ATXMEGA64B1-CUR
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-ATXMEGA64B1-CUR
IC MCU 8/16BIT 64KB FLSH 100CBGA Product overview: ATXMEGA64B1-CUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64B1-CUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 64KB FLSH 100CBGA Product overview: ATXMEGA64B1-CUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64B1-CUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA64B1-CUR - 769333-ATXMEGA64B1-CUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA64B1-CUR
769333-ATXMEGA64B1-CUR
Embedded - Embedded - Microcontrollers - ATXMEGA64B1-CUR 769333-ATXMEGA64B1-CUR
Manufacturer: Microchip Technology Win Source Part Number: 769333-ATXMEGA64B1-C UR Series: AVR XMEGA B1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 32MHz Package: 100-TFBGA Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 3.6 V Family Name: ATxmega64B1 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-CBGA (9x9) Alternative Parts (Cross-Reference): ATxmega64B1-CU; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769333-ATXMEGA64B1-CUR
Series: AVR XMEGA B1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 32MHz
Package: 100-TFBGA
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 3.6 V
Family Name: ATxmega64B1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-CBGA (9x9)
Alternative Parts (Cross-Reference): ATxmega64B1-CU;
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - ATXMEGA64B1-CUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64B1-CUR
Microcontrollers ATXMEGA64B1-CUR
AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)

AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA64B1-CUR
8-bit Microcontrollers - MCU ATXMEGA64B1-CUR
8-bit Microcontrollers - MCU 100BGA,IND TEMP GRN 1.6-3.6V,32MHz,T&R

8-bit Microcontrollers - MCU 100BGA,IND TEMP GRN 1.6-3.6V,32MHz,T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA64B1-CUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA64B1-CUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA64B1-CUR
IC MCU 8/16BIT 64KB FLSH 100CBGA

IC MCU 8/16BIT 64KB FLSH 100CBGA

Supplier's Site
Embedded - Microcontrollers - ATXMEGA64B1-CUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA64B1-CUR
Embedded - Microcontrollers ATXMEGA64B1-CUR
IC MCU 8/16BIT 64KB FLSH 100CBGA

IC MCU 8/16BIT 64KB FLSH 100CBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA64B1-CURTR-ND 685-ATXMEGA64B1-CUR 769333-ATXMEGA64B1-CUR ATXMEGA64B1-CUR ATXMEGA64B1-CUR ATXMEGA64B1-CUR ATXMEGA64B1-CUR
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATXMEGA64B1-CUR Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b
RAM 4 KB 4 KB 64 KB 4 KB 4 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details