The ATXMEGA64B1-ANR is an 8- and 16-bit microcontroller from Quarktwin Technology Ltd., featuring a high-performance, low-power architecture. It includes 64KB of flash memory, 2KB of EEPROM, and 4KB of SRAM, making it suitable for a variety of applications. The microcontroller operates at a voltage range of 1.6 to 3.6V and can achieve speeds of up to 32MHz. Key peripheral features include a two-channel DMA controller, multiple timer/counters, a USB 2.0 device interface, and support for various communication protocols such as USART, I2C, and SPI. It also incorporates advanced functionalities like a 12-bit ADC, analog comparators, and a real-time counter. The device supports capacitive touch applications through the QTouch library and includes a programmable watchdog timer. The ATXMEGA64B1-ANR is packaged in a 100-lead TQFP, making it suitable for compact designs. Its operating temperature range is from -40°C to 105°C, which is ideal for industrial and outdoor applications. This microcontroller is well-suited for projects requiring robust performance and a wide range of integrated features.
8-bit Microcontrollers - MCU TQFP, 105C, Green 1.6-3.6V T&R
IC MCU 8/16BIT 64KB FLSH 100TQFP
IC MCU 8/16BIT 64KB FLSH 100TQFP
AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA64B1-ANR | ATXMEGA64B1-ANR | ATXMEGA64B1-ANR | ATXMEGA64B1-ANR |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH |