Microchip Technology, Inc. 16-bit 16BIT 64KB Embedded Microcontroller MCU ATXMEGA64A4U-AUR

Description
IC MCU 8/16BIT 64KB FLASH 44TQFP Product overview: ATXMEGA64A4U-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64A4U-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 64KB FLASH 44TQFP Product overview: ATXMEGA64A4U-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64A4U-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-ATXMEGA64A4U-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-ATXMEGA64A4U-AUR
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-ATXMEGA64A4U-AUR
IC MCU 8/16BIT 64KB FLASH 44TQFP Product overview: ATXMEGA64A4U-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64A4U-AUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 64KB FLASH 44TQFP Product overview: ATXMEGA64A4U-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64A4U-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264471-ATXMEGA64A4U-AUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264471-ATXMEGA64A4U-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264471-ATXMEGA64A4U-AUR
Win Source Part Number: 1264471-ATXMEGA64A4U -AUR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® XMEGA® A4U Core Processor: AVR Speed: 32MHz Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATXMEGA64A4U-AURDKR, ATXMEGA64A4UAUR,ATXM EGA64A4U-AURTR,ATXME GA64A4U-AURCT Base Product Number: ATXMEGA64

Win Source Part Number: 1264471-ATXMEGA64A4U-AUR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® XMEGA® A4U
Core Processor: AVR
Speed: 32MHz
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATXMEGA64A4U-AURDKR,ATXMEGA64A4UAUR,ATXMEGA64A4U-AURTR,ATXMEGA64A4U-AURCT
Base Product Number: ATXMEGA64

Buy Now Datasheet
Microcontrollers - ATXMEGA64A4U-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64A4U-AURCT-ND
Microcontrollers ATXMEGA64A4U-AURCT-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA64A4U-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64A4U-AURTR-ND
Microcontrollers ATXMEGA64A4U-AURTR-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA64A4U-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64A4U-AURDKR-ND
Microcontrollers ATXMEGA64A4U-AURDKR-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA64A4U-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA64A4U-AUR
Microcontrollers ATXMEGA64A4U-AUR
IC MCU 8/16BIT 64KB FLASH 44TQFP

IC MCU 8/16BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA64A4U-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64A4U-AUR
Microcontrollers ATXMEGA64A4U-AUR
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA64A4U-AUR
8-bit Microcontrollers - MCU ATXMEGA64A4U-AUR
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 64KB + 4KB

8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 64KB + 4KB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA64A4U-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA64A4U-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA64A4U-AUR
IC MCU 8/16BIT 64KB FLASH 44TQFP

IC MCU 8/16BIT 64KB FLASH 44TQFP

Supplier's Site
Embedded - Microcontrollers - ATXMEGA64A4U-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA64A4U-AUR
Embedded - Microcontrollers ATXMEGA64A4U-AUR
IC MCU 8/16BIT 64KB FLASH 44TQFP

IC MCU 8/16BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 64KB + 4KB - 536-ATXMEGA64A4U-AUR - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 64KB + 4KB
536-ATXMEGA64A4U-AUR
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 64KB + 4KB 536-ATXMEGA64A4U-AUR
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 64KB + 4KB

8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 64KB + 4KB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA64A4U-AUR 1264471-ATXMEGA64A4U-AUR ATXMEGA64A4U-AURCT-ND ATXMEGA64A4U-AUR ATXMEGA64A4U-AUR ATXMEGA64A4U-AUR ATXMEGA64A4U-AUR ATXMEGA64A4U-AUR 536-ATXMEGA64A4U-AUR
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 64KB + 4KB
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.6 to 3.6 volts 1.6 to 3.6 volts 1.6 to 3.6 volts 1.6 to 3.6 volts 3.6 volts 3 volts
Serial Interface SPI/USART/USB SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, IrDA, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C161SLM3VAAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers