Atmel Corporation Microcontrollers ATXMEGA64A1-AU

Description
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA64A1-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64A1-AU-ND
Microcontrollers ATXMEGA64A1-AU-ND
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA64A1-AU - 039489-ATXMEGA64A1-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA64A1-AU
039489-ATXMEGA64A1-AU
Embedded - Embedded - Microcontrollers - ATXMEGA64A1-AU 039489-ATXMEGA64A1-AU
Manufacturer: Microchip Technology Win Source Part Number: 039489-ATXMEGA64A1-A U Packaging: Tray Core Processor: AVR Number of I/O: 78 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b, D/A 4x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039489-ATXMEGA64A1-AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 78
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b, D/A 4x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-ATXMEGA64A1-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-ATXMEGA64A1-AU
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-ATXMEGA64A1-AU
IC MCU 8/16BIT 64KB FLSH 100TQFP Product overview: ATXMEGA64A1-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64A1-AU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 64KB FLSH 100TQFP Product overview: ATXMEGA64A1-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64A1-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA64A1-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64A1-AU
Microcontrollers ATXMEGA64A1-AU
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA64A1-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64A1-AU
Microcontrollers ATXMEGA64A1-AU
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA64A1-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA64A1-AU
Embedded - Microcontrollers ATXMEGA64A1-AU
IC MCU 8/16BIT 64KB FLSH 100TQFP

IC MCU 8/16BIT 64KB FLSH 100TQFP

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Tqfp-100; Product Range Microchip - 15R0302 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Tqfp-100; Product Range Microchip
15R0302
Mcu, 8Bit, 32Mhz, Tqfp-100; Product Range Microchip 15R0302
MCU, 8BIT, 32MHZ, TQFP-100; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; Architecture:-; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, TQFP-100; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; Architecture:-; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Microcontroller Mcu, 16 Bit, Avr, 32Mhz, Tqfp-100; Product Range Microchip - 68T3955 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Avr, 32Mhz, Tqfp-100; Product Range Microchip
68T3955
Microcontroller Mcu, 16 Bit, Avr, 32Mhz, Tqfp-100; Product Range Microchip 68T3955
MICROCONTROLLER MCU, 16 BIT, AVR, 32MHZ, TQFP-100; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; Device Core:AVR; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, AVR, 32MHZ, TQFP-100; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; Device Core:AVR; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA64A1-AU
8-bit Microcontrollers - MCU ATXMEGA64A1-AU
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 64KB + 4KB

8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 64KB + 4KB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA64A1-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA64A1-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA64A1-AU
IC MCU 8/16BIT 64KB FLSH 100TQFP

IC MCU 8/16BIT 64KB FLSH 100TQFP

Supplier's Site
Microcontrollers - ATXMEGA64A1-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA64A1-AU
Microcontrollers ATXMEGA64A1-AU
IC MCU 8/16BIT 64KB FLSH 100TQFP

IC MCU 8/16BIT 64KB FLSH 100TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA64A1-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA64A1-AU
Microcontrollers ATXMEGA64A1-AU
IC MCU 8/16BIT 64KB FLSH 100TQFP

IC MCU 8/16BIT 64KB FLSH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA64A1-AU-ND 039489-ATXMEGA64A1-AU 685-ATXMEGA64A1-AU ATXMEGA64A1-AU ATXMEGA64A1-AU 15R0302 68T3955 ATXMEGA64A1-AU ATXMEGA64A1-AU ATXMEGA64A1-AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA64A1-AU 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 32Mhz, Tqfp-100; Product Range Microchip Microcontroller Mcu, 16 Bit, Avr, 32Mhz, Tqfp-100; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit 16 Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b; D/A 4x12b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C2DBYY001695 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details