Category: OEM Souring
Win Source Part Number: 1462316-ATXMEGA384D3
Manufacturer: Microchip Technology
IC MCU 8/16BIT 384KB FLSH 64TQFP
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-TQFP (14x14)
IC MCU 8/16BIT 384KB FLSH 64TQFP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462316-ATXMEGA384D3-AUR | ATXMEGA384D3-AUR | ATXMEGA384D3-AUR | ATXMEGA384D3-AUR |
| Product Name | OEM Souring | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | ||
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 32 KB | 32 KB |