Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATXMEGA32E5-MUR ATXMEGA32E5-MUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 912263-ATXMEGA32E5-M UR Series: AVR® XMEGA® E5 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5) Core Processor: AVR Speed: 32MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA32 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATXMEGA32E5-MURTR, ATXMEGA32E5-MURCT, ATXMEGA32E5-MURDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912263-ATXMEGA32E5-M UR Series: AVR® XMEGA® E5 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5) Core Processor: AVR Speed: 32MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA32 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATXMEGA32E5-MURTR, ATXMEGA32E5-MURCT, ATXMEGA32E5-MURDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-MUR - 912263-ATXMEGA32E5-MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-MUR
912263-ATXMEGA32E5-MUR
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-MUR 912263-ATXMEGA32E5-MUR
Manufacturer: Microchip Technology Win Source Part Number: 912263-ATXMEGA32E5-M UR Series: AVR® XMEGA® E5 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5) Core Processor: AVR Speed: 32MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA32 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATXMEGA32E5-MURTR, ATXMEGA32E5-MURCT, ATXMEGA32E5-MURDKR

Manufacturer: Microchip Technology
Win Source Part Number: 912263-ATXMEGA32E5-MUR
Series: AVR® XMEGA® E5
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)
Core Processor: AVR
Speed: 32MHz
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Family Name: ATXMEGA32
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATXMEGA32E5-MURTR, ATXMEGA32E5-MURCT, ATXMEGA32E5-MURDKR

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32E5-MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32E5-MUR
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32E5-MUR
IC MCU 8/16BIT 32KB FLASH 32QFN Product overview: ATXMEGA32E5-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-MUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 32QFN Product overview: ATXMEGA32E5-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA32E5-MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-MURCT-ND
Microcontrollers ATXMEGA32E5-MURCT-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-MURDKR-ND
Microcontrollers ATXMEGA32E5-MURDKR-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-MURTR-ND
Microcontrollers ATXMEGA32E5-MURTR-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA32E5-MUR
Microcontrollers ATXMEGA32E5-MUR
IC MCU 8/16BIT 32KB FLASH 32QFN

IC MCU 8/16BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - ATXMEGA32E5-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32E5-MUR
Microcontrollers ATXMEGA32E5-MUR
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32E5-MUR
8-bit Microcontrollers - MCU ATXMEGA32E5-MUR
8-bit Microcontrollers - MCU 32QFN 5x5mm IND TEMP GREEN1.6-3.6V

8-bit Microcontrollers - MCU 32QFN 5x5mm IND TEMP GREEN1.6-3.6V

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA32E5-MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32E5-MUR
Embedded - Microcontrollers ATXMEGA32E5-MUR
IC MCU 8/16BIT 32KB FLASH 32QFN

IC MCU 8/16BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32E5-MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32E5-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32E5-MUR
IC MCU 8/16BIT 32KB FLASH 32QFN

IC MCU 8/16BIT 32KB FLASH 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912263-ATXMEGA32E5-MUR 685-ATXMEGA32E5-MUR ATXMEGA32E5-MURCT-ND ATXMEGA32E5-MUR ATXMEGA32E5-MUR ATXMEGA32E5-MUR ATXMEGA32E5-MUR ATXMEGA32E5-MUR
Product Name Embedded - Embedded - Microcontrollers - ATXMEGA32E5-MUR 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 1 KB 32 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C2CBYY001358 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details