Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATXMEGA32E5-AN ATXMEGA32E5-AN

Description
Manufacturer: Microchip Technology Win Source Part Number: 862628-ATXMEGA32E5-A N Series: AVR® XMEGA® E5 Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7) Core Processor: AVR Speed: 32MHz Package: Tray Package: 32-TQFP Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA32 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862628-ATXMEGA32E5-A N Series: AVR® XMEGA® E5 Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7) Core Processor: AVR Speed: 32MHz Package: Tray Package: 32-TQFP Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA32 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-AN - 862628-ATXMEGA32E5-AN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-AN
862628-ATXMEGA32E5-AN
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-AN 862628-ATXMEGA32E5-AN
Manufacturer: Microchip Technology Win Source Part Number: 862628-ATXMEGA32E5-A N Series: AVR® XMEGA® E5 Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7) Core Processor: AVR Speed: 32MHz Package: Tray Package: 32-TQFP Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA32 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862628-ATXMEGA32E5-AN
Series: AVR® XMEGA® E5
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)
Core Processor: AVR
Speed: 32MHz
Package: Tray
Package: 32-TQFP
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Family Name: ATXMEGA32
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-AN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-AN-ND
Microcontrollers ATXMEGA32E5-AN-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32E5-AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32E5-AN
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32E5-AN
IC MCU 8/16BIT 32KB FLASH 32TQFP Product overview: ATXMEGA32E5-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-AN can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 32TQFP Product overview: ATXMEGA32E5-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MCU 8-Bit/16-Bit XMEGA AVR RISC 32KB Flash 3.3V 32-Pin TQFP Tray - 536-ATXMEGA32E5-AN - Utmel Electronic Limited
Hong Kong, China
MCU 8-Bit/16-Bit XMEGA AVR RISC 32KB Flash 3.3V 32-Pin TQFP Tray
536-ATXMEGA32E5-AN
MCU 8-Bit/16-Bit XMEGA AVR RISC 32KB Flash 3.3V 32-Pin TQFP Tray 536-ATXMEGA32E5-AN
MCU 8-Bit/16-Bit XMEGA AVR RISC 32KB Flash 3.3V 32-Pin TQFP Tray

MCU 8-Bit/16-Bit XMEGA AVR RISC 32KB Flash 3.3V 32-Pin TQFP Tray

Supplier's Site
8-bit Microcontrollers - MCU - ATXMEGA32E5-AN - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32E5-AN
8-bit Microcontrollers - MCU ATXMEGA32E5-AN
8-bit Microcontrollers - MCU TQFP, 105C, Green 1.6-3.6V

8-bit Microcontrollers - MCU TQFP, 105C, Green 1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32E5-AN
Microcontrollers ATXMEGA32E5-AN
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-AN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA32E5-AN
Microcontrollers ATXMEGA32E5-AN
IC MCU 8/16BIT 32KB FLASH 32TQFP

IC MCU 8/16BIT 32KB FLASH 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32E5-AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32E5-AN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32E5-AN
IC MCU 8/16BIT 32KB FLASH 32TQFP

IC MCU 8/16BIT 32KB FLASH 32TQFP

Supplier's Site
Embedded - Microcontrollers - ATXMEGA32E5-AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32E5-AN
Embedded - Microcontrollers ATXMEGA32E5-AN
IC MCU 8/16BIT 32KB FLASH 32TQFP

IC MCU 8/16BIT 32KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862628-ATXMEGA32E5-AN ATXMEGA32E5-AN-ND 685-ATXMEGA32E5-AN 536-ATXMEGA32E5-AN ATXMEGA32E5-AN ATXMEGA32E5-AN ATXMEGA32E5-AN ATXMEGA32E5-AN ATXMEGA32E5-AN
Product Name Embedded - Embedded - Microcontrollers - ATXMEGA32E5-AN Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU MCU 8-Bit/16-Bit XMEGA AVR RISC 32KB Flash 3.3V 32-Pin TQFP Tray 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 32 KB 1 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers