MCU, AVR XMEGA, 32KB Flash, 1KB EE
MCU, AVR XMEGA, 32KB Flash, 1KB EE
IC MCU 8/16BIT 32KB FLASH 44TQFP Product overview: ATXMEGA32D4-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32D4-AU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 089001-ATXMEGA32D4-A
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 32KB FLASH 1KB EE 4K SRAM 3.6V
IC MCU 8/16BIT 32KB FLASH 44TQFP
IC MCU 8/16BIT 32KB FLASH 44TQFP
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, TQFP-44; Product Range:AVR ATxmega Family ATXmega D Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1331728P | 1331728 | 685-ATXMEGA32D4-AU | 089001-ATXMEGA32D4-AU | ATXMEGA32D4-AU-ND | ATXMEGA32D4-AU | ATXMEGA32D4-AU | ATXMEGA32D4-AU | ATXMEGA32D4-AU | 68T3949 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATXMEGA32D4-AU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip |
| Data Bus | 16 Bit; 16bit | 8 Bit; 16 Bit; 8 bit, 16bit | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit | ||
| Package Type | QFP; TQFP; Other; TQFP | QFP; TQFP; Other; Tqfp | Other; Tray | QFP; TQFP; Other; 44-TQFP (10x10) | TQFP; Other; 44-TQFP | QFP | QFP; TQFP; Other; 44-TQFP | TQFP; Other; TQFP | ||
| Pin Count | 44 | 44 | 44 | 44 | ||||||
| RAM | 4 KB | 4 KB | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz |