The ATXMEGA32A4U-MN is a high-performance, low-power 8/16-bit microcontroller from the Microchip AVR XMEGA family. It features a nonvolatile memory configuration that includes 32KB of in-system self-programmable flash, 2KB of internal SRAM, and 1KB of EEPROM. The device operates within a voltage range of 1.6V to 3.6V and supports clock frequencies up to 32MHz. This microcontroller is equipped with a variety of peripheral features, including a four-channel DMA controller, an eight-channel event system, and five 16-bit timer/counters with advanced waveform generation capabilities. It also includes a USB 2.0 device interface, multiple USARTs, I2C, SPI interfaces, and a 12-bit ADC with a 2msps sampling rate. Additional features include a real-time counter, programmable watchdog timer, and support for capacitive touch sensing through the QTouch library. The ATXMEGA32A4U-MN is available in a compact 44-lead VQFN package, making it suitable for space-constrained applications. Its combination of processing power, memory, and peripheral options makes it a versatile choice for various embedded system designs.
IC MCU 8/16BIT 32KB FLASH 44VQFN
IC MCU 8/16BIT 32KB FLASH 44VQFN
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
8-bit Microcontrollers - MCU AVR XMEGA, 32KB FLASH, 1KB EE, 4KB - QFN, 105C, Green 1.6-3.6V
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA32A4U-MN | ATXMEGA32A4U-MN | ATXMEGA32A4U-MN | ATXMEGA32A4U-MN |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH |