Microchip Technology, Inc. 8-bit Microcontrollers - MCU ATXMEGA32A4U-CNR

Description
8-bit Microcontrollers - MCU AVR XMEGA, 32KB FLASH, 1KB EE, 4KB - 49VFBGA,105C TEMP,GREEN,1.6-3.6V, T&R
Datasheet
Description
8-bit Microcontrollers - MCU AVR XMEGA, 32KB FLASH, 1KB EE, 4KB - 49VFBGA,105C TEMP,GREEN,1.6-3.6V, T&R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32A4U-CNR
8-bit Microcontrollers - MCU ATXMEGA32A4U-CNR
8-bit Microcontrollers - MCU AVR XMEGA, 32KB FLASH, 1KB EE, 4KB - 49VFBGA,105C TEMP,GREEN,1.6-3.6V, T&R

8-bit Microcontrollers - MCU AVR XMEGA, 32KB FLASH, 1KB EE, 4KB - 49VFBGA,105C TEMP,GREEN,1.6-3.6V, T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32A4U-CNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32A4U-CNR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32A4U-CNR
IC MCU 8/16BIT 32KB FLSH 49VFBGA

IC MCU 8/16BIT 32KB FLSH 49VFBGA

Supplier's Site
Microcontrollers - ATXMEGA32A4U-CNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32A4U-CNR
Microcontrollers ATXMEGA32A4U-CNR
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA32A4U-CNR ATXMEGA32A4U-CNR ATXMEGA32A4U-CNR
Product Name 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Life Cycle Stage Active Active
Clock Speed 32 MHz 32 MHz
RAM 4 KB 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers