Microchip Technology, Inc. Microcontrollers ATXMEGA32A4U-AU

Description
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA32A4U-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32A4U-AU-ND
Microcontrollers ATXMEGA32A4U-AU-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32A4U-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32A4U-AU
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32A4U-AU
IC MCU 8/16BIT 32KB FLASH 44TQFP Product overview: ATXMEGA32A4U-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4U-AU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 44TQFP Product overview: ATXMEGA32A4U-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4U-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1331725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331725
Microcontrollers 1331725
MCU 8-bit/16-bit XMEGA AVR 32KB Flash

MCU 8-bit/16-bit XMEGA AVR 32KB Flash

Supplier's Site
Microcontrollers - 1331725P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331725P
Microcontrollers 1331725P
MCU 8-bit/16-bit XMEGA AVR 32KB Flash

MCU 8-bit/16-bit XMEGA AVR 32KB Flash

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32A4U-AU
8-bit Microcontrollers - MCU ATXMEGA32A4U-AU
8-bit Microcontrollers - MCU AVR8 32KB FLSH 4KB

8-bit Microcontrollers - MCU AVR8 32KB FLSH 4KB

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA32A4U-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32A4U-AU
Embedded - Microcontrollers ATXMEGA32A4U-AU
IC MCU 8/16BIT 32KB FLASH 44TQFP

IC MCU 8/16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA32A4U-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32A4U-AU
Microcontrollers ATXMEGA32A4U-AU
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4U-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32A4U-AU
Microcontrollers ATXMEGA32A4U-AU
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip - 68T3946 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip
68T3946
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip 68T3946
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, TQFP-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, TQFP-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32A4U-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32A4U-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32A4U-AU
IC MCU 8/16BIT 32KB FLASH 44TQFP

IC MCU 8/16BIT 32KB FLASH 44TQFP

Supplier's Site
Microcontrollers - ATXMEGA32A4U-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA32A4U-AU
Microcontrollers ATXMEGA32A4U-AU
IC MCU 8/16BIT 32KB FLASH 44TQFP

IC MCU 8/16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA32A4U-AU-ND 685-ATXMEGA32A4U-AU 1331725 1331725P ATXMEGA32A4U-AU ATXMEGA32A4U-AU ATXMEGA32A4U-AU 68T3946 ATXMEGA32A4U-AU ATXMEGA32A4U-AU
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit; 8 bit, 16bit 16 Bit; 16bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b; D/A 2x12b
RAM 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details