Manufacturer: Atmel
Win Source Part Number: 1149721-ATXMEGA256D3
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)
IC MCU 8/16BIT 256KB FLASH 64QFN Product overview: ATXMEGA256D3-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256D3-MH can be used for catalog matching and distributor lookup.
IC MCU 8/16BIT 256KB FLASH 64QFN
IC MCU 8/16BIT 256KB FLASH 64QFN
8-bit Microcontrollers - MCU 256K FLASH;4K EE;16K SRAM;1.6-3.6V;32MHz
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, VQFN-64; Product Range:AVR ATxmega Family ATXmega D Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:VQFN RoHS Compliant: Yes
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)
IC MCU 8/16BIT 256KB FLASH 64QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149721-ATXMEGA256D3-MH | ATXMEGA256D3-MH-ND | 685-ATXMEGA256D3-MH | ATXMEGA256D3-MH | ATXMEGA256D3-MH | ATXMEGA256D3-MH | 68T3936 | ATXMEGA256D3-MH | ATXMEGA256D3-MH |
| Product Name | Embedded - Embedded - Microcontrollers - ATXMEGA256D3-MH | Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-64; Product Range Microchip | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 8 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 16x12b | ||||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 256 KB |