IC MCU 8/16BIT 256KB FLSH 64TQFP
8-bit Microcontrollers - MCU AVR XMEGA, 256KB FLASH, 4KB EE, 16KB SRAM - QFN, 105C, Green 1.6-3.6V
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)
IC MCU 8/16BIT 256KB FLSH 64TQFP
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA256C3-MN | ATXMEGA256C3-MN | ATXMEGA256C3-MN | ATXMEGA256C3-MN |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH |