Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATXMEGA256C3-AUR ATXMEGA256C3-AUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 845525-ATXMEGA256C3- AUR Series: AVR® XMEGA® C3 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 50 Family Name: ATXMEGA256 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATXMEGA256C3-AU RDKRINACTIVE, 1611-ATXMEGA256C3-AU RTRINACTIVE, ATXMEGA256C3-AURCT, 1611-ATXMEGA256C3-AU RTR-ND, 1611-ATXMEGA256C3-AU RDKR, 1611-ATXMEGA256C3-AU RTR, 1611-ATXMEGA256C3-AU RCTINACTIVE, 1611-ATXMEGA256C3-AU RCT-ND, 1611-ATXMEGA256C3-AU RDKR-ND, ATXMEGA256C3-AUR-ND, 1611-ATXMEGA256C3-AU RCT, ATXMEGA256C3-AURDKR, ATXMEGA256C3-AURTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 845525-ATXMEGA256C3- AUR Series: AVR® XMEGA® C3 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 50 Family Name: ATXMEGA256 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATXMEGA256C3-AU RDKRINACTIVE, 1611-ATXMEGA256C3-AU RTRINACTIVE, ATXMEGA256C3-AURCT, 1611-ATXMEGA256C3-AU RTR-ND, 1611-ATXMEGA256C3-AU RDKR, 1611-ATXMEGA256C3-AU RTR, 1611-ATXMEGA256C3-AU RCTINACTIVE, 1611-ATXMEGA256C3-AU RCT-ND, 1611-ATXMEGA256C3-AU RDKR-ND, ATXMEGA256C3-AUR-ND, 1611-ATXMEGA256C3-AU RCT, ATXMEGA256C3-AURDKR, ATXMEGA256C3-AURTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATXMEGA256C3-AUR - 845525-ATXMEGA256C3-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA256C3-AUR
845525-ATXMEGA256C3-AUR
Embedded - Embedded - Microcontrollers - ATXMEGA256C3-AUR 845525-ATXMEGA256C3-AUR
Manufacturer: Microchip Technology Win Source Part Number: 845525-ATXMEGA256C3- AUR Series: AVR® XMEGA® C3 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 50 Family Name: ATXMEGA256 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATXMEGA256C3-AU RDKRINACTIVE, 1611-ATXMEGA256C3-AU RTRINACTIVE, ATXMEGA256C3-AURCT, 1611-ATXMEGA256C3-AU RTR-ND, 1611-ATXMEGA256C3-AU RDKR, 1611-ATXMEGA256C3-AU RTR, 1611-ATXMEGA256C3-AU RCTINACTIVE, 1611-ATXMEGA256C3-AU RCT-ND, 1611-ATXMEGA256C3-AU RDKR-ND, ATXMEGA256C3-AUR-ND, 1611-ATXMEGA256C3-AU RCT, ATXMEGA256C3-AURDKR, ATXMEGA256C3-AURTR

Manufacturer: Microchip Technology
Win Source Part Number: 845525-ATXMEGA256C3-AUR
Series: AVR® XMEGA® C3
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 50
Family Name: ATXMEGA256
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATXMEGA256C3-AURDKRINACTIVE, 1611-ATXMEGA256C3-AURTRINACTIVE, ATXMEGA256C3-AURCT, 1611-ATXMEGA256C3-AURTR-ND, 1611-ATXMEGA256C3-AURDKR, 1611-ATXMEGA256C3-AURTR, 1611-ATXMEGA256C3-AURCTINACTIVE, 1611-ATXMEGA256C3-AURCT-ND, 1611-ATXMEGA256C3-AURDKR-ND, ATXMEGA256C3-AUR-ND, 1611-ATXMEGA256C3-AURCT, ATXMEGA256C3-AURDKR, ATXMEGA256C3-AURTR

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-ATXMEGA256C3-AUR
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-ATXMEGA256C3-AUR
IC MCU 8/16BIT 256KB FLSH 64TQFP Product overview: ATXMEGA256C3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256C3-AUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 256KB FLSH 64TQFP Product overview: ATXMEGA256C3-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256C3-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA256C3-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA256C3-AURTR-ND
Microcontrollers ATXMEGA256C3-AURTR-ND
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA256C3-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA256C3-AURDKR-ND
Microcontrollers ATXMEGA256C3-AURDKR-ND
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA256C3-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA256C3-AURCT-ND
Microcontrollers ATXMEGA256C3-AURCT-ND
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA256C3-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA256C3-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA256C3-AUR
IC MCU 8/16BIT 256KB FLSH 64TQFP

IC MCU 8/16BIT 256KB FLSH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA256C3-AUR
8-bit Microcontrollers - MCU ATXMEGA256C3-AUR
8-bit Microcontrollers - MCU 64TQF IND TEMP GREEN 1.6-3.6V

8-bit Microcontrollers - MCU 64TQF IND TEMP GREEN 1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA256C3-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA256C3-AUR
Microcontrollers ATXMEGA256C3-AUR
IC MCU 8/16BIT 256KB FLSH 64TQFP

IC MCU 8/16BIT 256KB FLSH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA256C3-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA256C3-AUR
Microcontrollers ATXMEGA256C3-AUR
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA256C3-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA256C3-AUR
Embedded - Microcontrollers ATXMEGA256C3-AUR
IC MCU 8/16BIT 256KB FLSH 64TQFP

IC MCU 8/16BIT 256KB FLSH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 845525-ATXMEGA256C3-AUR 685-ATXMEGA256C3-AUR ATXMEGA256C3-AURTR-ND ATXMEGA256C3-AUR ATXMEGA256C3-AUR ATXMEGA256C3-AUR ATXMEGA256C3-AUR ATXMEGA256C3-AUR
Product Name Embedded - Embedded - Microcontrollers - ATXMEGA256C3-AUR 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit
I/O Ports 50 50 50
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 4 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8RMCAKXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers