Microchip Technology, Inc. 16-bit 16BIT 256KB Embedded Microcontroller MCU ATXMEGA256A3-AU

Description
IC MCU 8/16BIT 256KB FLSH 64TQFP Product overview: ATXMEGA256A3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256A3-AU can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8/16BIT 256KB FLSH 64TQFP Product overview: ATXMEGA256A3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256A3-AU can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATXMEGA256A3-AU is a high-performance, low-power 8/16-bit microcontroller from the Atmel AVR XMEGA series. It features 256 KB of in-system self-programmable Flash memory, 8 KB of EEPROM, and 16 KB of internal SRAM. The device operates at a voltage range of 1.6 to 3.6V and supports clock speeds up to 32 MHz. This microcontroller includes a variety of peripheral features such as a four-channel DMA controller, eight-channel event system, seven 16-bit timer/counters, and multiple communication interfaces including seven USARTs, three SPI, and two two-wire interfaces. It also has two 12-bit analog-to-digital converters and a digital-to-analog converter, making it suitable for applications requiring precise analog signal processing. The ATXMEGA256A3-AU is designed for a wide range of applications including industrial control, climate control, factory automation, and medical applications. However, it is noted that this part is not recommended for new designs, with a suggestion to consider the XMEGA A3U series instead.

Datasheet Summary
Powered by GS/AI

The ATXMEGA256A3-AU is a high-performance, low-power 8/16-bit microcontroller from the Atmel AVR XMEGA series. It features 256 KB of in-system self-programmable Flash memory, 8 KB of EEPROM, and 16 KB of internal SRAM. The device operates at a voltage range of 1.6 to 3.6V and supports clock speeds up to 32 MHz. This microcontroller includes a variety of peripheral features such as a four-channel DMA controller, eight-channel event system, seven 16-bit timer/counters, and multiple communication interfaces including seven USARTs, three SPI, and two two-wire interfaces. It also has two 12-bit analog-to-digital converters and a digital-to-analog converter, making it suitable for applications requiring precise analog signal processing. The ATXMEGA256A3-AU is designed for a wide range of applications including industrial control, climate control, factory automation, and medical applications. However, it is noted that this part is not recommended for new designs, with a suggestion to consider the XMEGA A3U series instead.

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-ATXMEGA256A3-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-ATXMEGA256A3-AU
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-ATXMEGA256A3-AU
IC MCU 8/16BIT 256KB FLSH 64TQFP Product overview: ATXMEGA256A3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256A3-AU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 256KB FLSH 64TQFP Product overview: ATXMEGA256A3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA256A3-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA256A3-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA256A3-AU-ND
Microcontrollers ATXMEGA256A3-AU-ND
AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA256A3-AU - 010504-ATXMEGA256A3-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA256A3-AU
010504-ATXMEGA256A3-AU
Embedded - Embedded - Microcontrollers - ATXMEGA256A3-AU 010504-ATXMEGA256A3-AU
Manufacturer: Microchip Technology Win Source Part Number: 010504-ATXMEGA256A3- AU Packaging: Tray Core Processor: AVR Number of I/O: 50 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 16K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010504-ATXMEGA256A3-AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 50
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 16K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 1331715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331715P
Microcontrollers 1331715P
MCU AVR XMEGA 256K+8KFlash 4K 16K TQFP64

MCU AVR XMEGA 256K+8KFlash 4K 16K TQFP64

Supplier's Site
Microcontrollers - 1331715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331715
Microcontrollers 1331715
MCU AVR XMEGA 256K+8KFlash 4K 16K TQFP64

MCU AVR XMEGA 256K+8KFlash 4K 16K TQFP64

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA256A3-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA256A3-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA256A3-AU
IC MCU 8/16BIT 256KB FLSH 64TQFP

IC MCU 8/16BIT 256KB FLSH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA256A3-AU
8-bit Microcontrollers - MCU ATXMEGA256A3-AU
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 256KB + 8KB

8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 256KB + 8KB

Buy Now Datasheet
Microcontrollers - ATXMEGA256A3-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA256A3-AU
Microcontrollers ATXMEGA256A3-AU
IC MCU 8/16BIT 256KB FLSH 64TQFP

IC MCU 8/16BIT 256KB FLSH 64TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATXMEGA256A3-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA256A3-AU
Embedded - Microcontrollers ATXMEGA256A3-AU
IC MCU 8/16BIT 256KB FLSH 64TQFP

IC MCU 8/16BIT 256KB FLSH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA256A3-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA256A3-AU
Microcontrollers ATXMEGA256A3-AU
AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® A3 Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-64; Product Range Microchip - 26R5660 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-64; Product Range Microchip
26R5660
Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-64; Product Range Microchip 26R5660
MCU, 8BIT, AVR XMEGA, 32MHZ, TQFP-64; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of RoHS Compliant: Yes

MCU, 8BIT, AVR XMEGA, 32MHZ, TQFP-64; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA256A3-AU ATXMEGA256A3-AU-ND 010504-ATXMEGA256A3-AU 1331715P 1331715 ATXMEGA256A3-AU ATXMEGA256A3-AU ATXMEGA256A3-AU ATXMEGA256A3-AU ATXMEGA256A3-AU 26R5660
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA256A3-AU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-64; Product Range Microchip
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit; 16bit 8 Bit; 16 Bit; 8 bit, 16bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 4 KB 256 KB 4 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details