Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: AVR® XMEGA® A3U
Package: Tray
Package / Case: 64-TQFP
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 105°C (TA)
Supplier Device Package: 64-TQFP (14x14)
Base Product Number: ATXMEGA192
Speed: 32MHz
IC MCU 8/16BIT 192KB FLSH 64TQFP Product overview: ATXMEGA192A3U-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA192A3U-AN
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14)
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14)
IC MCU 8/16BIT 192KB FLSH 64TQFP
IC MCU 8/16BIT 192KB FLSH 64TQFP
8-bit Microcontrollers - MCU 64 TQFP, 105C TEMP, GREEN, 1.6-3.6V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA192A3U-AN | ATXMEGA192A3U-AN-ND | ATXMEGA192A3U-AN | ATXMEGA192A3U-AN | ATXMEGA192A3U-AN | ATXMEGA192A3U-AN | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 192KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | |||
| Supply Voltage | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C, SPI, UART/USART | SPI; UART; USART; USB |