Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA16E5-M4UR

Description
Win Source Part Number: 965198-ATXMEGA16E5-M 4UR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® XMEGA® E5 Core Processor: AVR Speed: 32MHz Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 3.6V Alternative Parts (Cross-Reference): ATXMEGA8E5-M4UR; ATXMEGA32E5-AU; ATXMEGA8E5-M4UATXMEG A16E5M4UR; ECCN: 5A992C Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATXMEGA16E5-M4U RDKR,1611-ATXMEGA16E 5-M4URDKRINACTIVE,16 11-ATXMEGA16E5-M4URT RINACTIVE,1611-ATXME GA16E5-M4URDKR-ND,16 11-ATXMEGA16E5-M4URT R-ND,ATXMEGA16E5-M4U RTR,1611-ATXMEGA16E5 -M4URTR,1611-ATXMEGA 16E5-M4URCT,ATXMEGA1 6E5-M4URCT,ATXMEGA16 E5-M4URDKR Base Product Number: ATXMEGA16
Request a Quote Datasheet
Description
Win Source Part Number: 965198-ATXMEGA16E5-M 4UR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® XMEGA® E5 Core Processor: AVR Speed: 32MHz Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 3.6V Alternative Parts (Cross-Reference): ATXMEGA8E5-M4UR; ATXMEGA32E5-AU; ATXMEGA8E5-M4UATXMEG A16E5M4UR; ECCN: 5A992C Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATXMEGA16E5-M4U RDKR,1611-ATXMEGA16E 5-M4URDKRINACTIVE,16 11-ATXMEGA16E5-M4URT RINACTIVE,1611-ATXME GA16E5-M4URDKR-ND,16 11-ATXMEGA16E5-M4URT R-ND,ATXMEGA16E5-M4U RTR,1611-ATXMEGA16E5 -M4URTR,1611-ATXMEGA 16E5-M4URCT,ATXMEGA1 6E5-M4URCT,ATXMEGA16 E5-M4URDKR Base Product Number: ATXMEGA16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 965198-ATXMEGA16E5-M4UR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
965198-ATXMEGA16E5-M4UR
Integrated Circuits (ICs) - Embedded - Microcontrollers 965198-ATXMEGA16E5-M4UR
Win Source Part Number: 965198-ATXMEGA16E5-M 4UR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® XMEGA® E5 Core Processor: AVR Speed: 32MHz Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 3.6V Alternative Parts (Cross-Reference): ATXMEGA8E5-M4UR; ATXMEGA32E5-AU; ATXMEGA8E5-M4UATXMEG A16E5M4UR; ECCN: 5A992C Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATXMEGA16E5-M4U RDKR,1611-ATXMEGA16E 5-M4URDKRINACTIVE,16 11-ATXMEGA16E5-M4URT RINACTIVE,1611-ATXME GA16E5-M4URDKR-ND,16 11-ATXMEGA16E5-M4URT R-ND,ATXMEGA16E5-M4U RTR,1611-ATXMEGA16E5 -M4URTR,1611-ATXMEGA 16E5-M4URCT,ATXMEGA1 6E5-M4URCT,ATXMEGA16 E5-M4URDKR Base Product Number: ATXMEGA16

Win Source Part Number: 965198-ATXMEGA16E5-M4UR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® XMEGA® E5
Core Processor: AVR
Speed: 32MHz
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 3.6V
Alternative Parts (Cross-Reference): ATXMEGA8E5-M4UR; ATXMEGA32E5-AU; ATXMEGA8E5-M4UATXMEGA16E5M4UR;
ECCN: 5A992C
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 1611-ATXMEGA16E5-M4URDKR,1611-ATXMEGA16E5-M4URDKRINACTIVE,1611-ATXMEGA16E5-M4URTRINACTIVE,1611-ATXMEGA16E5-M4URDKR-ND,1611-ATXMEGA16E5-M4URTR-ND,ATXMEGA16E5-M4URTR,1611-ATXMEGA16E5-M4URTR,1611-ATXMEGA16E5-M4URCT,ATXMEGA16E5-M4URCT,ATXMEGA16E5-M4URDKR
Base Product Number: ATXMEGA16

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-ATXMEGA16E5-M4UR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-ATXMEGA16E5-M4UR
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-ATXMEGA16E5-M4UR
IC MCU 8/16BIT 16KB FLASH 32UQFN Product overview: ATXMEGA16E5-M4UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16E5-M4UR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 16KB FLASH 32UQFN Product overview: ATXMEGA16E5-M4UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16E5-M4UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA16E5-M4URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16E5-M4URTR-ND
Microcontrollers ATXMEGA16E5-M4URTR-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-UQFN (4x4)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-UQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA16E5-M4UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA16E5-M4UR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA16E5-M4UR
IC MCU 8/16BIT 16KB FLASH 32UQFN

IC MCU 8/16BIT 16KB FLASH 32UQFN

Supplier's Site
Microcontrollers - ATXMEGA16E5-M4UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA16E5-M4UR
Microcontrollers ATXMEGA16E5-M4UR
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-VFQFN (5x5)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-VFQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATXMEGA16E5-M4UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA16E5-M4UR
Microcontrollers ATXMEGA16E5-M4UR
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-UQFN (4x4)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATXMEGA16E5-M4UR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA16E5-M4UR
Microcontrollers ATXMEGA16E5-M4UR
IC MCU 8/16BIT 16KB FLASH 32UQFN

IC MCU 8/16BIT 16KB FLASH 32UQFN

Supplier's Site Datasheet
Microcontrollers - ATXMEGA16E5-M4UR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA16E5-M4UR
Microcontrollers ATXMEGA16E5-M4UR
IC MCU 8/16BIT 16KB FLASH 32UQFN

IC MCU 8/16BIT 16KB FLASH 32UQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - ATXMEGA16E5-M4UR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA16E5-M4UR
Embedded - Microcontrollers ATXMEGA16E5-M4UR
IC MCU 8/16BIT 16KB FLASH 32UQFN

IC MCU 8/16BIT 16KB FLASH 32UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA16E5-M4UR
8-bit Microcontrollers - MCU ATXMEGA16E5-M4UR
8-bit Microcontrollers - MCU 32QFN 4x4mm IND TEMP GREEN 1.6-3.6V

8-bit Microcontrollers - MCU 32QFN 4x4mm IND TEMP GREEN 1.6-3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 965198-ATXMEGA16E5-M4UR 685-ATXMEGA16E5-M4UR ATXMEGA16E5-M4URTR-ND ATXMEGA16E5-M4UR ATXMEGA16E5-M4UR ATXMEGA16E5-M4UR ATXMEGA16E5-M4UR ATXMEGA16E5-M4UR ATXMEGA16E5-M4UR ATXMEGA16E5-M4UR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 512 KB 0.5120 KB 16 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - A2C03240700 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Active
Package Type QFP; Other; PG-LQFP-144-801
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers