Microchip Technology, Inc. 16-bit 16BIT 16KB Embedded Microcontroller MCU ATXMEGA16E5-M4U

Description
IC MCU 8/16BIT 16KB FLASH 32UQFN Product overview: ATXMEGA16E5-M4U from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16E5-M4U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 16KB FLASH 32UQFN Product overview: ATXMEGA16E5-M4U from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16E5-M4U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-ATXMEGA16E5-M4U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-ATXMEGA16E5-M4U
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-ATXMEGA16E5-M4U
IC MCU 8/16BIT 16KB FLASH 32UQFN Product overview: ATXMEGA16E5-M4U from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16E5-M4U can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 16KB FLASH 32UQFN Product overview: ATXMEGA16E5-M4U from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16E5-M4U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA16E5-M4U-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16E5-M4U-ND
Microcontrollers ATXMEGA16E5-M4U-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-UQFN (4x4)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-UQFN (4x4)

Buy Now Datasheet
Mcu, 8Bit, Avr Xmega, 32Mhz, Qfn-32; Product Range Microchip - 15AC6288 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr Xmega, 32Mhz, Qfn-32; Product Range Microchip
15AC6288
Mcu, 8Bit, Avr Xmega, 32Mhz, Qfn-32; Product Range Microchip 15AC6288
MCU, 8BIT, AVR XMEGA, 32MHZ, QFN-32; Product Range:AVR ATxmega Family ATXmega E Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:26I/O s; RoHS Compliant: Yes

MCU, 8BIT, AVR XMEGA, 32MHZ, QFN-32; Product Range:AVR ATxmega Family ATXmega E Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:26I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATXMEGA16E5-M4U - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA16E5-M4U
Microcontrollers ATXMEGA16E5-M4U
IC MCU 8/16BIT 16KB FLASH 32UQFN

IC MCU 8/16BIT 16KB FLASH 32UQFN

Supplier's Site Datasheet
Microcontrollers - ATXMEGA16E5-M4U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA16E5-M4U
Microcontrollers ATXMEGA16E5-M4U
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-UQFN (4x4)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-UQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA16E5-M4U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA16E5-M4U
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA16E5-M4U
IC MCU 8/16BIT 16KB FLASH 32UQFN

IC MCU 8/16BIT 16KB FLASH 32UQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA16E5-M4U
8-bit Microcontrollers - MCU ATXMEGA16E5-M4U
8-bit Microcontrollers - MCU 32QFN 4x4mm IND TEMP GREEN 1.6-3.6V

8-bit Microcontrollers - MCU 32QFN 4x4mm IND TEMP GREEN 1.6-3.6V

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA16E5-M4U - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA16E5-M4U
Embedded - Microcontrollers ATXMEGA16E5-M4U
IC MCU 8/16BIT 16KB FLASH 32UQFN

IC MCU 8/16BIT 16KB FLASH 32UQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA16E5-M4U ATXMEGA16E5-M4U-ND 15AC6288 ATXMEGA16E5-M4U ATXMEGA16E5-M4U ATXMEGA16E5-M4U ATXMEGA16E5-M4U ATXMEGA16E5-M4U
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Mcu, 8Bit, Avr Xmega, 32Mhz, Qfn-32; Product Range Microchip Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 0.5120 KB 16 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers