AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
IC MCU 8/16BIT 16KB FLASH 32TQFP Product overview: ATXMEGA16E5-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16E5-AN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 862616-ATXMEGA16E5-A
Series: AVR® XMEGA® E5
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
Core Processor: AVR
Speed: 32MHz
Package: Tray
Package: 32-TQFP
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Family Name: ATXMEGA16
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8/16BIT 16KB FLASH 32TQFP
IC MCU 8/16BIT 16KB FLASH 32TQFP
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
8-bit Microcontrollers - MCU TQFP, 105C, Green 1.6-3.6V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA16E5-AN-ND | 685-ATXMEGA16E5-AN | 862616-ATXMEGA16E5-AN | ATXMEGA16E5-AN | ATXMEGA16E5-AN | ATXMEGA16E5-AN | ATXMEGA16E5-AN |
| Product Name | Microcontrollers | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATXMEGA16E5-AN | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||||
| RAM | 2 KB | 2 KB | 16 KB | 2 KB | 2 KB | ||
| ROM | 16 KB | 0.5120 KB | 512 KB |