The ATXMEGA16C4-ANR is an 8/16-bit microcontroller from the Atmel XMEGA C4 series, designed for high-performance and low-power applications. It features 16KB of in-system self-programmable Flash memory, 4KB of EEPROM, and 2KB of internal SRAM. The microcontroller operates within a voltage range of 1.6V to 3.6V and supports frequencies up to 32MHz. Key peripheral features include a USB 2.0 device interface, multiple USARTs, I2C, SPI interfaces, and a 16-channel, 12-bit ADC capable of 300ksps. It also includes advanced timer/counter functionalities, a real-time counter, and support for capacitive touch applications through the QTouch library. The device is available in various package types, including 44-lead TQFP and 49-ball VFBGA, making it suitable for a range of applications such as industrial control, factory automation, and medical devices.
AVR AVR® XMEGA® C4 Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
IC MCU 8/16BIT 16KB FLASH 44TQFP
IC MCU 8/16BIT 16KB FLASH 44TQFP
8-bit Microcontrollers - MCU AVRXMEGA - TQFP, 105C, Green 1.6-3.6V T&R
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA16C4-ANR | ATXMEGA16C4-ANR | ATXMEGA16C4-ANR | ATXMEGA16C4-ANR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 2 KB | 2 KB | ||
| I/O Ports | 34 |