Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATXMEGA16A4U-MHR ATXMEGA16A4U-MHR

Description
Manufacturer: Microchip Technology Win Source Part Number: 912258-ATXMEGA16A4U- MHR Series: AVR® XMEGA® A4U Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7) Core Processor: AVR Speed: 32MHz Package: Reel - TR Package: 44-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA16 Categories: Integrated Circuits (ICs) Case / Package: 44-VQFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATXMEGA16A4UMHR, ATXMEGA16A4U-MHRTR, ATXMEGA16A4U-MHRDKR, ATXMEGA16A4U-MHR-ND, ATXMEGA16A4U-MHRCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912258-ATXMEGA16A4U- MHR Series: AVR® XMEGA® A4U Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7) Core Processor: AVR Speed: 32MHz Package: Reel - TR Package: 44-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA16 Categories: Integrated Circuits (ICs) Case / Package: 44-VQFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATXMEGA16A4UMHR, ATXMEGA16A4U-MHRTR, ATXMEGA16A4U-MHRDKR, ATXMEGA16A4U-MHR-ND, ATXMEGA16A4U-MHRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATXMEGA16A4U-MHR - 912258-ATXMEGA16A4U-MHR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA16A4U-MHR
912258-ATXMEGA16A4U-MHR
Embedded - Embedded - Microcontrollers - ATXMEGA16A4U-MHR 912258-ATXMEGA16A4U-MHR
Manufacturer: Microchip Technology Win Source Part Number: 912258-ATXMEGA16A4U- MHR Series: AVR® XMEGA® A4U Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7) Core Processor: AVR Speed: 32MHz Package: Reel - TR Package: 44-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA16 Categories: Integrated Circuits (ICs) Case / Package: 44-VQFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATXMEGA16A4UMHR, ATXMEGA16A4U-MHRTR, ATXMEGA16A4U-MHRDKR, ATXMEGA16A4U-MHR-ND, ATXMEGA16A4U-MHRCT

Manufacturer: Microchip Technology
Win Source Part Number: 912258-ATXMEGA16A4U-MHR
Series: AVR® XMEGA® A4U
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
Core Processor: AVR
Speed: 32MHz
Package: Reel - TR
Package: 44-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Family Name: ATXMEGA16
Categories: Integrated Circuits (ICs)
Case / Package: 44-VQFN (7x7)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATXMEGA16A4UMHR, ATXMEGA16A4U-MHRTR, ATXMEGA16A4U-MHRDKR, ATXMEGA16A4U-MHR-ND, ATXMEGA16A4U-MHRCT

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-ATXMEGA16A4U-MHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-ATXMEGA16A4U-MHR
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-ATXMEGA16A4U-MHR
IC MCU 8/16BIT 16KB FLASH 44VQFN Product overview: ATXMEGA16A4U-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16A4U-MHR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 16KB FLASH 44VQFN Product overview: ATXMEGA16A4U-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16A4U-MHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA16A4U-MHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16A4U-MHRDKR-ND
Microcontrollers ATXMEGA16A4U-MHRDKR-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA16A4U-MHRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16A4U-MHRCT-ND
Microcontrollers ATXMEGA16A4U-MHRCT-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA16A4U-MHRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA16A4U-MHRTR-ND
Microcontrollers ATXMEGA16A4U-MHRTR-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA16A4U-MHR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA16A4U-MHR
Embedded - Microcontrollers ATXMEGA16A4U-MHR
IC MCU 8/16BIT 16KB FLASH 44VQFN

IC MCU 8/16BIT 16KB FLASH 44VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA16A4U-MHR
8-bit Microcontrollers - MCU ATXMEGA16A4U-MHR
8-bit Microcontrollers - MCU 44QFN, IT, Grn 1.6-3.6V

8-bit Microcontrollers - MCU 44QFN, IT, Grn 1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA16A4U-MHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA16A4U-MHR
Microcontrollers ATXMEGA16A4U-MHR
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA16A4U-MHR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA16A4U-MHR
Microcontrollers ATXMEGA16A4U-MHR
IC MCU 8/16BIT 16KB FLASH 44VQFN

IC MCU 8/16BIT 16KB FLASH 44VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA16A4U-MHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA16A4U-MHR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA16A4U-MHR
IC MCU 8/16BIT 16KB FLASH 44VQFN

IC MCU 8/16BIT 16KB FLASH 44VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912258-ATXMEGA16A4U-MHR 685-ATXMEGA16A4U-MHR ATXMEGA16A4U-MHRDKR-ND ATXMEGA16A4U-MHR ATXMEGA16A4U-MHR ATXMEGA16A4U-MHR ATXMEGA16A4U-MHR ATXMEGA16A4U-MHR
Product Name Embedded - Embedded - Microcontrollers - ATXMEGA16A4U-MHR 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164SL6RMCAHXUMA4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers