AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
Manufacturer: Atmel
Win Source Part Number: 1149715-ATXMEGA16A4U
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC MCU 8/16BIT 16KB FLASH 44VQFN Product overview: ATXMEGA16A4U-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA16A4U-MH can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU AVR8 16KB FLSH 2KB
IC MCU 8/16BIT 16KB FLASH 44VQFN
MCU, 8BIT, ATXMEGA, 32MHZ, VQFN-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:VQFN; No. of I/O s:34I/O s RoHS Compliant: Yes
IC MCU 8/16BIT 16KB FLASH 44VQFN
IC MCU 8/16BIT 16KB FLASH 44VQFN
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA16A4U-MH-ND | 1149715-ATXMEGA16A4U-MH | 685-ATXMEGA16A4U-MH | ATXMEGA16A4U-MH | ATXMEGA16A4U-MH | 68T3905 | ATXMEGA16A4U-MH | ATXMEGA16A4U-MH | ATXMEGA16A4U-MH |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATXMEGA16A4U-MH | 16-bit 16BIT 16KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 8Bit, Atxmega, 32Mhz, Vqfn-44; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 12x12b; D/A 2x12b | ||||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 16 KB | 1 KB |