IC MCU 8/16BIT 128KB FLSH 64TQFP Product overview: ATXMEGA128D3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D3-AU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 087907-ATXMEGA128D3-
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 50
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b
Family Name: ATXMEGA128D3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): ATxmega128D3-MN; ATxmega128D3-MNR ; ATxmega128D3-AUR; ATxmega128D3-ANR;
Introduction Date: December 02, 2009
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
IC MCU 8/16BIT 128KB FLSH 64TQFP
IC MCU 8/16BIT 128KB FLSH 64TQFP
8-bit Microcontrollers - MCU 128KB FLASH 2KB EE 8KB SRAM 3.6V
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
IC MCU 8/16BIT 128KB FLSH 64TQFP
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, TQFP-64; Product Range:AVR ATxmega Family ATXmega D Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA128D3-AU | 087907-ATXMEGA128D3-AU | ATXMEGA128D3-AU-ND | ATXMEGA128D3-AU | ATXMEGA128D3-AU | ATXMEGA128D3-AU | ATXMEGA128D3-AU | ATXMEGA128D3-AU | 68T3893 |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATXMEGA128D3-AU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Tqfp-64; Product Range Microchip |
| Data Bus | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 8 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 3.6 to 1.6 volts | 1.6 to 3.6 volts | ||||
| Serial Interface | SPI/TWI/USART | SPI; UART; USART |